ETSI - TS 103 530-1

Core Network and Interoperability Testing (INT); NAS Conformance Testing for the S1-MME interface; Part 1: Protocol Implementation Conformance Statement (PICS)

active, Most Current
Organization: ETSI
Publication Date: 1 January 2018
Status: active
Page Count: 16
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the test specification for the NAS protocol on the S1-MME interface as specified in ETSI TS 124 301 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and ETSI ETS 300 406 [4].

The supplier of a protocol implementation which is claimed to conform to ETSI TS 124 301 [1] is required to complete a copy of the PICS pro forma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

TS 103 530-1
January 1, 2018
Core Network and Interoperability Testing (INT); NAS Conformance Testing for the S1-MME interface; Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the test specification for the NAS protocol on the S1-MME interface as specified in ETSI TS 124...

References

Advertisement