ETSI - TS 103 530-2
Core Network and Interoperability Testing (INT); NAS Conformance Testing for the S1-MME interface; (3GPP Release 13); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 43 |
scope:
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specification for the NAS protocol on the S1-MME interface as specified in ETSI TS 124 301 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [5]
Document History
TS 103 530-2
February 1, 2018
Core Network and Interoperability Testing (INT); NAS Conformance Testing for the S1-MME interface; (3GPP Release 13); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specification for the NAS protocol on the S1-MME interface as specified in ETSI TS 124 301 [1] in...