DSF/ISO/FDIS 16649-1

Microbiology of the food chain -- Horizontal method for the enumeration of beta-glucuronidase-positive Escherichia coli -- Part 1: Colony-count technique at 44 degrees C using membranes and 5-bromo-4-chloro-3-indolyl beta-D-glucuronide

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 19
ICS Code (Food microbiology): 07.100.30
scope:

This part of ISO 16649 specifies a horizontal method for the enumeration of b-glucuronidase-positive Escherichia coli in products intended for human consumption or for the feeding of animals. It uses a colony-count technique after resuscitation using membranes and incubation at 44°C on a solid medium containing a chromogenic ingredient for detection of the enzyme b-glucuronidase. WARNING - Some strains of Escherichia coli may grow poorly or not at all in media incubated at 44 °C. This includes strains of E. coli O157:H7 and O157:H-. Additionally, some strains of Escherichia coli, notably those belonging to serotype O157:H7 are mostly β-glucuronidase negative. Consequently, some strains of E. coli, including pathogenic ones, will not be detected by this method.

Document History

May 1, 2018
Microbiology of the food chain – Horizontal method for the enumeration of beta-glucuronidase-positive Escherichia coli – Part 1: Colony-count technique at 44 degrees C using membranes and 5-bromo-4-chloro-3-indolyl beta-D-glucuronide
ISO 16649-1:2018 specifies a horizontal method for the enumeration of β-glucuronidase-positive Escherichia coli by colony-count technique after resuscitation using membranes and incubation at 44...
July 2, 2001
Microbiology of food and animal feeding stuffs – Horizontal method for the enumeration of ß-glucuronidase-positive Escherichia coli – Part 1: Colony-count technique at 44°C using membranes and 5-bromo-4-chloro-3-indolyl-ß-D-glucoronide
This part of the standard specifies a horizontal method for the enumeration of ß-glucuronidase-positive Escherichia coli in products intended for human consumption or for the feeding of animals. It...
DSF/ISO/FDIS 16649-1
Microbiology of the food chain -- Horizontal method for the enumeration of beta-glucuronidase-positive Escherichia coli -- Part 1: Colony-count technique at 44 degrees C using membranes and 5-bromo-4-chloro-3-indolyl beta-D-glucuronide
This part of ISO 16649 specifies a horizontal method for the enumeration of b-glucuronidase-positive Escherichia coli in products intended for human consumption or for the feeding of animals. It uses...
Advertisement