DS/ISO 16649-1

Microbiology of the food chain – Horizontal method for the enumeration of beta-glucuronidase-positive Escherichia coli – Part 1: Colony-count technique at 44 degrees C using membranes and 5-bromo-4-chloro-3-indolyl beta-D-glucuronide

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 May 2018
Status: active
Page Count: 20
ICS Code (Food microbiology): 07.100.30
scope:

ISO 16649-1:2018 specifies a horizontal method for the enumeration of β-glucuronidase-positive Escherichia coli by colony-count technique after resuscitation using membranes and incubation at 44 �C on a solid medium containing a chromogenic ingredient for detection of the enzyme β-glucuronidase[9][10][13][14][17][18][19][20]. It is applicable to - products intended for human consumption, - products intended for feeding animals, - environmental samples in the area of food production and food handling, and - samples from the primary production stage such as animal faeces, dust, and swabs.

Document History

DS/ISO 16649-1
May 1, 2018
Microbiology of the food chain – Horizontal method for the enumeration of beta-glucuronidase-positive Escherichia coli – Part 1: Colony-count technique at 44 degrees C using membranes and 5-bromo-4-chloro-3-indolyl beta-D-glucuronide
ISO 16649-1:2018 specifies a horizontal method for the enumeration of β-glucuronidase-positive Escherichia coli by colony-count technique after resuscitation using membranes and incubation at 44...
July 2, 2001
Microbiology of food and animal feeding stuffs – Horizontal method for the enumeration of ß-glucuronidase-positive Escherichia coli – Part 1: Colony-count technique at 44°C using membranes and 5-bromo-4-chloro-3-indolyl-ß-D-glucoronide
This part of the standard specifies a horizontal method for the enumeration of ß-glucuronidase-positive Escherichia coli in products intended for human consumption or for the feeding of animals. It...
Microbiology of the food chain -- Horizontal method for the enumeration of beta-glucuronidase-positive Escherichia coli -- Part 1: Colony-count technique at 44 degrees C using membranes and 5-bromo-4-chloro-3-indolyl beta-D-glucuronide
This part of ISO 16649 specifies a horizontal method for the enumeration of b-glucuronidase-positive Escherichia coli in products intended for human consumption or for the feeding of animals. It uses...
Advertisement