CSA - C22.2 NO. 2459-08

Insulated multi-pole splicing wire connectors

inactive
Organization: CSA
Publication Date: 1 January 2008
Status: inactive
Page Count: 81
scope:

This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I, in Canada, and NFPA 70, National Electrical Code, in the United States.

These wire connectors are intended to facilitate the connection of devices, such as prefabricated wiring assemblies, smoke detectors, and lighting products, to the branch circuit conductors of buildings.

These wire connectors may additionally be used internal to luminaries to facilitate replacement of the ballast and may not be directly attached to the branch circuit conductors. These wire connectors are suitable for one or more conductors per contact.

These wire connectors are suitable for use with 30 to 6 AWG (0.05 to 13.3 mm2) stranded copper conductors and 30 to 10 AWG (0.05 to 5.3 mm2) solid copper conductors.

These wire connectors are suitable for currents not exceeding the ampacity of insulated conductors as rated by the manufacturer.

Note: The ampacity of insulated conductors 14 AWG (2.1 mm2) and larger is determined in accordance with the values in the "Assigned maximum ampere rating" column, under the heading "Copper", in Table 7 of CAN/CSA-C22.2 No. 65 or UL 486A-486B. In Canada, the maximum ampacity of insulated conductors 14 AWG (2.1 mm2) and smaller is determined in accordance with Table 12 of the Canadian Electrical Code, Part I.

Document History

August 22, 2008
Insulated Multi-pole Splicing Wire Connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...
August 22, 2008
Insulated multi-pole splicing wire connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...
January 1, 2008
Insulated multi-pole splicing wire connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...
January 1, 2008
Insulated multi-pole splicing wire connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...
January 1, 2008
Insulated multi-pole splicing wire connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...
C22.2 NO. 2459-08
January 1, 2008
Insulated multi-pole splicing wire connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...

References

Advertisement