CSA C22.2 NO 2459

Insulated multi-pole splicing wire connectors

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2008
Status: active
Page Count: 97
scope:

This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I, in Canada, and NFPA 70, National Electrical Code, in the United States.

These wire connectors are intended to facilitate the connection of devices, such as prefabricated wiring assemblies, smoke detectors, and lighting products, to the branch circuit conductors of buildings.

The dimensions of these connectors are not defined in any national or international technical standard, as such, mating connectors are identified and tested with compatible mating part (or parts, if multiple exist) and are to be of the same manufacturer.

These requirements also cover luminaire disconnects that are used;

(a) internal to luminaires to facilitate replacement of the ballast or LED driver, or

(b) for LED retrofit applications where connected on the line side of the LED driver.

Luminaire disconnects are not to be directly attached to the branch circuit conductors for the purpose of interrupting (making and breaking) branch circuit conductors. Luminaire disconnects may have one or more conductors per contact.

These wire connectors are suitable for use with 30 to 6 AWG (0.05 to 13.3 mm2) stranded copper conductors and 30 to 10 AWG (0.05 to 5.3 mm2) solid copper conductors.

These wire connectors are suitable for currents not exceeding the ampacity of insulated conductors or as rated by the manufacturer.

Note: The ampacity of insulated conductors 14 AWG (2.1 mm2 ) and larger is determined in accordance with the values in the ″Assigned maximum ampere rating″ column, under the heading ″Copper″, in Table 7 of CAN/CSA-C22.2 No. 65 or UL 486A-486B. In Canada, the maximum ampacity of insulated conductors 14 AWG (2.1 mm2 ) and smaller is determined in accordance with Table 12 of the Canadian Electrical Code, Part I.

These wire connectors are suitable for voltages not exceeding 600 V.

This Standard does not apply to

(a) splicing wire connectors intended for direct burial;

(b) insulated splicing wire connectors intended for use at voltage levels exceeding 600 V (1000 V in a sign or luminaire);

(c) terminal wire connectors;

(d) wire binding screw terminals;

(e) built-in terminal connectors on devices having integral cable clamps;

(f) flat quick-connect terminals;

(g) devices, such as wire connectors and soldering lugs, that are covered by

(i) CAN/CSA-C22.2 No. 65 or UL 486A-486B;

(ii) CAN/CSA-C22.2 No. 188 or UL 486C; or

(iii) UL 486E;

Document History

August 22, 2008
Insulated Multi-pole Splicing Wire Connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...
August 22, 2008
Insulated multi-pole splicing wire connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...
January 1, 2008
Insulated multi-pole splicing wire connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...
CSA C22.2 NO 2459
January 1, 2008
Insulated multi-pole splicing wire connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...
January 1, 2008
Insulated multi-pole splicing wire connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...
January 1, 2008
Insulated multi-pole splicing wire connectors
This Standard covers insulated multi-pole mating or non-mating splicing wire connectors intended for field wiring and factory wiring for use in accordance with the Canadian Electrical Code, Part I,...

References

Advertisement