ISO 18408

Simplified structural design for reinforced concrete wall buildings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2019
Status: active
Page Count: 68
ICS Code (Concrete structures): 91.080.40
scope:

This document applies to reinforced concrete building consisting of load bearing walls of reinforced concrete buildings [such buildings are called reinforced concrete box-shaped wall buildings and (RC wall building)] or to the part of RC wall building which uses both this and other types of structure.

This document applies to RC wall building as follows:

- RC wall building with 5 or fewer aboveground storeys;

- eaves height of 16 m or less;

- storey height on each storey of 3 m or less;

- on the top storey, the storey height can be 3,3 m or less;

- if the roof has a slope, the sum of the storey height of the top storey and the height from the eaves to the ridge of 4 m or less.

Deep foundations, such as piles and caissons, and their pile footings and caps, are beyond the scope of this document, and are not covered by it.

Document History

ISO 18408
August 1, 2019
Simplified structural design for reinforced concrete wall buildings
This document applies to reinforced concrete building consisting of load bearing walls of reinforced concrete buildings [such buildings are called reinforced concrete box-shaped wall buildings and...

References

Advertisement