ISO 10144

Steels for the reinforcement and prestressing of concrete - Certification scheme for steel bars and wires

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2018
Status: active
Page Count: 14
ICS Code (Concrete structures): 91.080.40
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This document specifies rules for a certification scheme for continuous production of steel bars, rods and wires for the reinforcement of concrete structures in order to verify conformity with requirements specified in product standards, such as ISO 6935-1 and ISO 6935-2.

It includes requirements for the production process and management system assessment activities.

A product certification scheme for continuous production consists of the following stages:

- initial evaluation;

- review of evidence of conformity;

- certification decision and attestation;

- surveillance activities.

Document History

ISO 10144
October 1, 2018
Steels for the reinforcement and prestressing of concrete - Certification scheme for steel bars and wires
This document specifies rules for a certification scheme for continuous production of steel bars, rods and wires for the reinforcement of concrete structures in order to verify conformity with...
January 1, 1991
Certification Scheme for Steel Bars and Wires for the Reinforcement of Concrete Structures
A description is not available for this item.

References

Advertisement