ISO 6935-2

Steel for the reinforcement of concrete - Part 2: Ribbed bars

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2019
Status: active
Page Count: 30
ICS Code (Concrete structures): 91.080.40
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This document specifies technical requirements for ribbed bars to be used as reinforcement in concrete. It is applicable to steel delivered in the form of bars, coils and de-coiled products. This document covers both weldable and non-weldable steels. It does not apply to ribbed bars produced from finished products, such as plates and railway rails.

The production process is at the discretion of the manufacturer.

Document History

ISO 6935-2
October 1, 2019
Steel for the reinforcement of concrete - Part 2: Ribbed bars
This document specifies technical requirements for ribbed bars to be used as reinforcement in concrete. It is applicable to steel delivered in the form of bars, coils and de-coiled products. This...
December 15, 2015
Steel for the reinforcement of concrete - Part 2: Ribbed bars
This part of ISO 6935 specifies technical requirements for ribbed bars to be used as reinforcement in concrete. This part of ISO 6935 is applicable to steel delivered in the form of bars, coils and...
January 15, 2007
Steel for the reinforcement of concrete — Part 2: Ribbed bars
This part of ISO 6935 specifies technical requirements for ribbed bars to be used as reinforcement in concrete. This part of ISO 6935 covers ten steel grades not intended for welding which are...
January 1, 1991
Steel for the Reinforcement of Concrete - Part 2: Ribbed Bars
A description is not available for this item.

References

Advertisement