ISO 6935-2
Steel for the Reinforcement of Concrete - Part 2: Ribbed Bars
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
Document History
October 1, 2019
Steel for the reinforcement of concrete - Part 2: Ribbed bars
This document specifies technical requirements for ribbed bars to be used as reinforcement in concrete. It is applicable to steel delivered in the form of bars, coils and de-coiled products. This...
December 15, 2015
Steel for the reinforcement of concrete - Part 2: Ribbed bars
This part of ISO 6935 specifies technical requirements for ribbed bars to be used as reinforcement in concrete.
This part of ISO 6935 is applicable to steel delivered in the form of bars, coils and...
January 15, 2007
Steel for the reinforcement of concrete — Part 2: Ribbed bars
This part of ISO 6935 specifies technical requirements for ribbed bars to be used as reinforcement in concrete.
This part of ISO 6935 covers ten steel grades not intended for welding which are...
ISO 6935-2
January 1, 1991
Steel for the Reinforcement of Concrete - Part 2: Ribbed Bars
A description is not available for this item.