CEN - EN ISO 13257

Thermoplastics piping systems for non-pressure applications - Test method for resistance to elevated temperature cycling

inactive
Organization: CEN
Publication Date: 1 October 2017
Status: inactive
Page Count: 14
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method for testing the resistance of thermoplastics piping systems for soil and waste discharge inside buildings, application area "B", or buried in the ground within the building structure, application areas "BD" or "UD", to 1 500 cycles of elevated temperature cycling.

NOTE This method assesses leaktightness and resistance to sagging.

Document History

December 1, 2018
Thermoplastics piping systems for non-pressure applications - Test method for resistance to elevated temperature cycling
This document specifies a test method for determining the resistance to elevated temperature cycling of thermoplastics piping systems for non-pressure applications, inside buildings or buried in the...
EN ISO 13257
October 1, 2017
Thermoplastics piping systems for non-pressure applications - Test method for resistance to elevated temperature cycling
This International Standard specifies a method for testing the resistance of thermoplastics piping systems for soil and waste discharge inside buildings, application area “B”, or buried in the ground...

References

Advertisement