CEN - EN ISO 13257

Thermoplastics piping systems for non-pressure applications - Test method for resistance to elevated temperature cycling

active, Most Current
Organization: CEN
Publication Date: 1 December 2018
Status: active
Page Count: 18
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies a test method for determining the resistance to elevated temperature cycling of thermoplastics piping systems for non-pressure applications, inside buildings or buried in the ground within the building structure

This document is applicable to piping systems with components of nominal outside diameters up to and including 200 mm.

Although limited to nominal outside diameters up to and including 200 mm, the test results may be extrapolated to products of larger nominal outside diameters from the same range.

Document History

EN ISO 13257
December 1, 2018
Thermoplastics piping systems for non-pressure applications - Test method for resistance to elevated temperature cycling
This document specifies a test method for determining the resistance to elevated temperature cycling of thermoplastics piping systems for non-pressure applications, inside buildings or buried in the...
October 1, 2017
Thermoplastics piping systems for non-pressure applications - Test method for resistance to elevated temperature cycling
This International Standard specifies a method for testing the resistance of thermoplastics piping systems for soil and waste discharge inside buildings, application area “B”, or buried in the ground...

References

Advertisement