TIA-4953
Telecommunications Communications Products Amplified Telephone Measurement Procedures and Performance Requirements
| Organization: | TIA |
| Publication Date: | 17 January 2018 |
| Status: | active |
| Page Count: | 64 |
scope:
This standard establishes telephone audio performance requirements, measurement methods, and test procedures for telephones with high receive gain and control of the receive frequency spectrum. This standard addresses audio performance in narrowband and wideband telephony frequencies using scientific methods and techniques derived or adapted from current telephone measurement standards for handsets and speakerphones. This standard may be used to address inline handset amplifiers with the intended telephone as a system and is not only for qualifying the inline amplifier.
• Narrowband is defined as the frequency range between 300 and 3400 Hz.
• Wideband is defined as the frequency range between 100 and 7000 Hz
Document History