DS/IEC 61196-6-3

Coaxial communication cables – Part 6-3: Detail specification for type 75-5 CATV drop cables

inactive
Organization: DS
Publication Date: 16 January 2018
Status: inactive
Page Count: 14
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

IEC 61196-6-3:2018(E) applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution systems, surveillance and control systems, satellite television receiving systems and as bidirectional hybrid fibre coax (HFC). The operating frequency is from 5 MHz to 3 000 MHz. This part of IEC 61196 is to be used in conjunction with IEC 61196-1:2005 and IEC 61196 6:2009. It determines the layout and style with respect to the model and type.

Document History

June 2, 2020
Coaxial communication cables – Part 6-3: Detail specification for 75-5 type CATV drop cables
IEC 61196-6-3:2020 is available as IEC 61196-6-3:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DS/IEC 61196-6-3
January 16, 2018
Coaxial communication cables – Part 6-3: Detail specification for type 75-5 CATV drop cables
IEC 61196-6-3:2018(E) applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution...
IEC 61196-6-3 ED2: Coaxial communication cables – Part 6-3: Detail specification for 75-5 type CATV drop cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution...
IEC 61196-6-3 ED1: Coaxial communication cables-Part 6-3: Detail specification for type 75-5 CATV drop cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution...
Coaxial communication cables – Part 6-3: Detail specification for type 75-5 CATV drop cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution...
Advertisement