DSF/IEC 61196-6-3 ED2

Coaxial communication cables – Part 6-3: Detail specification for type 75-5 CATV drop cables

inactive
Organization: DS
Status: inactive
Page Count: 15
scope:

This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution systems, surveillance & control systems, satellite television receiving systems and as bidirectional hybrid fibre coaxes (HFC). The operating frequency is from 5 MHz to 3 000 MHz. This part of IEC 61196 is to be used in conjunction with IEC 61196-1 and IEC 61196-6. It determines the layout and style with respect to the model and type.

Document History

June 2, 2020
Coaxial communication cables – Part 6-3: Detail specification for 75-5 type CATV drop cables
IEC 61196-6-3:2020 is available as IEC 61196-6-3:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 16, 2018
Coaxial communication cables – Part 6-3: Detail specification for type 75-5 CATV drop cables
IEC 61196-6-3:2018(E) applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution...
IEC 61196-6-3 ED2: Coaxial communication cables – Part 6-3: Detail specification for 75-5 type CATV drop cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution...
IEC 61196-6-3 ED1: Coaxial communication cables-Part 6-3: Detail specification for type 75-5 CATV drop cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution...
DSF/IEC 61196-6-3 ED2
Coaxial communication cables – Part 6-3: Detail specification for type 75-5 CATV drop cables
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-5 type CATV drop cables. These cables are used in CATV distribution...
Advertisement