DS/EN 3475-604

Aerospace series – Cables, electrical, aircraft use – Test methods – Part 604: Resistance to dry arc propagation

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 January 2018
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European standard specifies a method for appraising the behaviour of cable insulation when an electric arc is initiated and maintained by two powered cables rubbing against a blade. This European Standard shall be used together with EN 3475 100. The primary aim of this test is: - to produce, in a controlled fashion, continuous failure effects which are representative of those which may occur in service when a typical cable bundle is damaged by abrasion such that electrical arcing occurs, both between cables and between cables and conductive structure, and - to examine the aptitude of the insulation to track, to propagate electric arc to the electrical origin. Originally defined for 115 Vac network, this test also proposes conditions for 230 Vac network. Unless otherwise specified in product standard, only 115 Vac conditions shall be satisfied. Six levels of prospective fault current have been specified for concerned cable sizes (see Clause 7). It is generally agreed that larger sizes need not be assessed since the short-circuit phenomenon becomes dominant at low line impedances. Unless otherwise specified in the technical/product standard sizes 002, 006 and 020 cable shall be assessed.

Document History

DS/EN 3475-604
January 16, 2018
Aerospace series – Cables, electrical, aircraft use – Test methods – Part 604: Resistance to dry arc propagation
This European standard specifies a method for appraising the behaviour of cable insulation when an electric arc is initiated and maintained by two powered cables rubbing against a blade. This...
July 23, 2010
Aerospace series – Cables, electrical, aircraft use – Test methods – Part 604: Resistance to dry arc propagation
This standard specifies a method for appraising the behaviour of cable insulation when an electric arc is initiated and maintained by two powered cables rubbing against a blade. This standard shall...
July 11, 2002
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 604: Resistance to dry arc propagation
This standard specifies a method for appraising the behaviour of cable insulation when an electric arc is initiated by two powered cables rubbing against a blade. This standard shall be used together...
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 604: Resistance to dry arc propagation
This European Standard specifies a method for appraising the behaviour of cable insulation when an electric arc is initiated and maintained by two powered cables rubbing against a blade. This...
Advertisement