DS/EN 3475-604

Aerospace series - Cables, electrical, aircraft use - Test methods - Part 604: Resistance to dry arc propagation

inactive
Organization: DS
Publication Date: 11 July 2002
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies a method for appraising the behaviour of cable insulation when an electric arc is initiated by two powered cables rubbing against a blade. This standard shall be used together with EN 3475-100. The primary aim of this test is to produce, in a controlled fashion, failure effects which are representative of those which may occur in service when a typical cable bundle is damaged by abrasion such that electrical arcing occurs, both between cables and between cables and conductive structure. Six levels of prospective fault current have been specified for cable sizes 26 to 10. Individual product standards shall require at least sizes 24, 20, 14 cable to be assessed.

Document History

January 16, 2018
Aerospace series – Cables, electrical, aircraft use – Test methods – Part 604: Resistance to dry arc propagation
This European standard specifies a method for appraising the behaviour of cable insulation when an electric arc is initiated and maintained by two powered cables rubbing against a blade. This...
July 23, 2010
Aerospace series – Cables, electrical, aircraft use – Test methods – Part 604: Resistance to dry arc propagation
This standard specifies a method for appraising the behaviour of cable insulation when an electric arc is initiated and maintained by two powered cables rubbing against a blade. This standard shall...
DS/EN 3475-604
July 11, 2002
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 604: Resistance to dry arc propagation
This standard specifies a method for appraising the behaviour of cable insulation when an electric arc is initiated by two powered cables rubbing against a blade. This standard shall be used together...
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 604: Resistance to dry arc propagation
This European Standard specifies a method for appraising the behaviour of cable insulation when an electric arc is initiated and maintained by two powered cables rubbing against a blade. This...
Advertisement