DSF/FPREN 1563
Founding – Spheroidal graphite cast irons
| Organization: | DS |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Irons): | 77.080.10 |
scope:
This European Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This European Standard specifies 2 groups of spheroidal graphite cast iron grades by a classification based on mechanical properties measured on machined test pieces prepared from cast samples. The first group deals mainly with ferritic to pearlitic grades. The second group deals with solid-solution strengthened ferritic grades. This European Standard does not cover technical delivery conditions for iron castings (see EN 1559 1 [3] and EN 1559 3 [4]). This European Standard does not cover: - ausferritic spheroidal graphite cast irons which are specified in EN 1564 [7]; - low alloyed ferritic spheroidal graphite cast irons which are specified in EN 16124 [8]; - continuous cast iron bars which are specified in EN 16482 [7]; - austenitic cast irons which are specified in EN 13835 [8]; - spheroidal graphite cast irons used for pipes, fittings and their joints which are the subject of EN 545 [11], EN 598 [12] and EN 969 [13]; - the grades of spheroidal graphite cast irons as specified in EN 545 which are used for products such as industrial valves, non-industrial manually operated shut-off valves and flanges and their joints, which are the subject of the applicable European product standards.
Document History