DS/EN 1563+A1

Founding - Spheroidal graphite cast irons

inactive
Organization: DS
Publication Date: 26 February 2004
Status: inactive
Page Count: 43
ICS Code (Iron and steel castings): 77.140.80
scope:

This European Standard defines the grades and the corresponding requirements of spheroidal graphite cast iron. This European Standard specifies a classification based on mechanical properties measured on machined test pieces prepared from: - separately cast samples; - cast on samples; - samples cut from a casting. This standard also specifies a classification as a function of hardness.

Document History

June 3, 2021
Founding – Spheroidal graphite cast irons – CORRECTIONS 1
This DS/EN 1563:2018/Ret.1:2021 is a supplementary document which corrects errors inadvertently introduced during the first Danish publishing of DS/EN 1563:2018 where parts of the English text were...
August 20, 2018
Founding – Spheroidal graphite cast irons
DS/EN 1563:2018 is available in a Danish-English version with the corrections of DS/EN 1563:2018/Ret.1:2021 incorporated. This European Standard defines the grades and the corresponding requirements...
October 22, 2012
Founding – Spheroidal graphite cast irons
This European Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This European Standard specifies 2 groups of spheroidal graphite cast iron grades by a...
February 10, 2012
Founding - Spheroidal graphite cast irons
This European Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This European Standard specifies 2 groups of spheroidal graphite cast iron grades by a...
August 30, 2005
Founding - Spheroidal graphite cast irons
This European Standard defines the grades and the corresponding requirements of spheroidal graphite cast iron. This European Standard specifies a classification based on mechanical properties...
DS/EN 1563+A1
February 26, 2004
Founding - Spheroidal graphite cast irons
This European Standard defines the grades and the corresponding requirements of spheroidal graphite cast iron. This European Standard specifies a classification based on mechanical properties...
September 11, 2002
Founding - Spheroidal graphite cast irons
This European Standard defines the grades and the corresponding requirements of spheroidal graphite cast iron. This European Standard specifies a classification based on mechanical properties...
October 10, 1997
Founding - Spheroidal graphite cast irons
This European Standard defines the grades and the corresponding requirements of spheroidal graphite cast iron. This European Standard specifies a classification based on mechanical properties...
Founding - Spheroidal graphite cast iron
This European Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This European Standard specifies 2 groups of spheroidal graphite cast iron grades by a...
Founding – Spheroidal graphite cast irons
This European Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This European Standard specifies 2 groups of spheroidal graphite cast iron grades by a...
Founding - Spheroidal graphite cast irons
This European Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This European Standard specifies 2 groups of spheroidal graphite cast iron grades by a...
Founding - Spheroidal graphite cast irons
This draft European Standard defines the grades and the corresponding requirements for spheroidal graphite cast irons. This draft European Standard specifies 2 groups of spheroidal graphite cast iron...
Advertisement