DIN EN ISO 9852
Unplasticized poly(vinyl chloride) (PVC-U) pipes - Dichloromethane resistance at specified temperature (DCMT) - Test method (ISO 9852:2007)
| Organization: | DIN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This International Standard specifies a method for determining the resistance of unplasticized poly(vinyl chloride) (PVC-U) pipes to dichloromethane at a specified temperature (DCMT).
It is applicable to all PVC-U pipes, irrespective of their intended use.
The method can be used as a rapid means of quality control during manufacture.
NOTE The temperature of the dichloromethane up to which the pipe shall not be attacked is specified in the referring standard.
Document History