DIN EN ISO 13262

Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam (ISO 13262:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2018
Status: active
Page Count: 9
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies a method for determining the tensile strength of a seam in a spirallyformed thermoplastics pipe. It is applicable to all such thermoplastics pipes, regardless of their intended use.

Document History

DIN EN ISO 13262
January 1, 2018
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam (ISO 13262:2010)
This International Standard specifies a method for determining the tensile strength of a seam in a spirallyformed thermoplastics pipe. It is applicable to all such thermoplastics pipes, regardless of...
April 1, 2017
Thermoplastics piping systems for non-pressure underground drainage and sewerage - Thermoplastics spirally-formed structured-wall pipes - Determination of the tensile strength of a seam (ISO 13262:2010); German and English version prEN ISO 13262:2017
A description is not available for this item.

References

Advertisement