DIN EN 2119
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated - Wires for rivets -2 mm ≤ D ≤ 10 mm - Rm ≥ 960 MPa; German and English version EN 2119:2017
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Ferrous alloys in general): | 49.025.05 |
scope:
This European Standard specifies the requirements relating to:
Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution treated and precipitation treated Wires for rivets 2 mm ≤ D ≤ 10 mm Rm ≥ 960 MPa for aerospace applications.
Document History
DIN EN 2119
February 1, 2018
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated - Wires for rivets -2 mm ≤ D ≤ 10 mm - Rm ≥ 960 MPa; German and English version EN 2119:2017
This European Standard specifies the requirements relating to:
Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution treated and precipitation treated Wires for rivets 2 mm ≤ D ≤ 10 mm Rm ≥ 960...
August 1, 2017
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated - Wires for rivets - 2 mm ≤ D ≤ 10 mm - Rm ≥ 960 MPa; German and English version FprEN 2119:2017
A description is not available for this item.
May 1, 1999
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15), solution treated and precipitation treated - Wires 2 mm ≤ D ≤ 10 mm, Rm ≥ 960 MPa
A description is not available for this item.