DIN EN 2119

Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15), solution treated and precipitation treated - Wires 2 mm ≤ D ≤ 10 mm, Rm ≥ 960 MPa

inactive
Organization: DIN
Publication Date: 1 May 1999
Status: inactive
Page Count: 13
ICS Code (Ferrous alloys in general): 49.025.05

Document History

February 1, 2018
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated - Wires for rivets -2 mm ≤ D ≤ 10 mm - Rm ≥ 960 MPa; German and English version EN 2119:2017
This European Standard specifies the requirements relating to: Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) Solution treated and precipitation treated Wires for rivets 2 mm ≤ D ≤ 10 mm Rm ≥ 960...
August 1, 2017
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15) - Solution treated and precipitation treated - Wires for rivets - 2 mm ≤ D ≤ 10 mm - Rm ≥ 960 MPa; German and English version FprEN 2119:2017
A description is not available for this item.
DIN EN 2119
May 1, 1999
Aerospace series - Heat resisting alloy FE-PA2601 (X6NiCrTiMoV26-15), solution treated and precipitation treated - Wires 2 mm ≤ D ≤ 10 mm, Rm ≥ 960 MPa
A description is not available for this item.
Advertisement