DIN EN ISO 2507-3
Thermoplastics pipes and fittings - Vicat softening temperature - Part 3: Test conditions for acrylonitrile/butadiene/styrene (ABS) and acrylonitrile/styrene/acrylic ester (ASA) pipes and fittings (ISO 2507-3:1995)
| Organization: | DIN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 2507 specifies the particular test conditions for determining the Vicat softening temperature of acrylonitrile/butadi
lt also gives, for information, the corresponding basic specifications.
NOTE 1 The general test method for determining the Vicat softening temperature of thermoplastics pipes and fittings is given in ISO 2507-1.
Document History