DIN EN ISO 2507-1
Thermoplastics pipes and fittings - Vicat softening temperature - Part 1: General test method (ISO 2507-1:1995)
| Organization: | DIN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 2507 specifies a general method for determining the Vicat softening temperature of thermoplastics pipes and fittings. lt includes the adaptation of method B of ISO 306:1994, using a force of 50 N.
This method is applicable only to thermoplastics materials for which it is possible to measure the temperature at which their rate of softening becomes rapid .
lt is not applicable to crystalline or semi-crystalline polymers .
Document History