CEN - EN ISO 18451-1

Pigments, dyestuffs and extenders - Terminology - Part 1: General terms

inactive
Organization: CEN
Publication Date: 1 September 2017
Status: inactive
Page Count: 32
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
ICS Code (Pigments and extenders): 87.060.10
scope:

This part of ISO 18451 defines terms that are used in the field of pigments, dyestuffs and extenders.

For some terms, reference is made to ISO 4618 in which also terms and definitions for colourants are given, relating to their use in coating materials.

In addition to terms in English and French (two of the three official ISO languages), this part of ISO 18451 gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions.

NOTE Those terms that are defined elsewhere in this part of ISO 18451 are shown in italics.

Document History

May 1, 2019
Pigments, dyestuffs and extenders - Terminology - Part 1: General terms
This document defines terms that are used in the field of pigments, dyestuffs and extenders. For some terms, reference is made to ISO 4618 in which also terms and definitions for colourants are...
EN ISO 18451-1
September 1, 2017
Pigments, dyestuffs and extenders - Terminology - Part 1: General terms
This part of ISO 18451 defines terms that are used in the field of pigments, dyestuffs and extenders. For some terms, reference is made to ISO 4618 in which also terms and definitions for colourants...

References

Advertisement