CEN - EN ISO 18451-1

Pigments, dyestuffs and extenders - Terminology - Part 1: General terms

active, Most Current
Organization: CEN
Publication Date: 1 May 2019
Status: active
Page Count: 30
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
ICS Code (Pigments and extenders): 87.060.10
scope:

This document defines terms that are used in the field of pigments, dyestuffs and extenders.

For some terms, reference is made to ISO 4618 in which also terms and definitions for colourants are given, relating to their use in coating materials.

Document History

EN ISO 18451-1
May 1, 2019
Pigments, dyestuffs and extenders - Terminology - Part 1: General terms
This document defines terms that are used in the field of pigments, dyestuffs and extenders. For some terms, reference is made to ISO 4618 in which also terms and definitions for colourants are...
September 1, 2017
Pigments, dyestuffs and extenders - Terminology - Part 1: General terms
This part of ISO 18451 defines terms that are used in the field of pigments, dyestuffs and extenders. For some terms, reference is made to ISO 4618 in which also terms and definitions for colourants...

References

Advertisement