IEC 60141-2

Amendment 1 Tests on oil-filled and gas-pressure cables and their accessories Part 2: Internal gas-pressure cables and accessories for alternating voltages up to 275 kV

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 1967
Status: active
Page Count: 4
ICS Code (Cables): 29.060.20

Document History

IEC 60141-2
May 1, 1967
Amendment 1 Tests on oil-filled and gas-pressure cables and their accessories Part 2: Internal gas-pressure cables and accessories for alternating voltages up to 275 kV
A description is not available for this item.
January 1, 1963
Tests on Oil-Filled and Gas-Pressure Cables and Their Accessories Part 2: Internal Gas-Pressure Cables and Accessories for Alternating Voltages up to 275 kV
This recommendation applies to tests on radial-field impregnated-paper-insulated cables and accessories in which, during normal operation, a gas pressure exceeding 12 kg/cm2 gauge is applied...
Advertisement