IEC 60141-2

Tests on Oil-Filled and Gas-Pressure Cables and Their Accessories Part 2: Internal Gas-Pressure Cables and Accessories for Alternating Voltages up to 275 kV

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1963
Status: inactive
Page Count: 28
ICS Code (Cables): 29.060.20
scope:

This recommendation applies to tests on radial-field impregnated-paper-insulated cables and accessories in which, during normal operation, a gas pressure exceeding 12 kg/cm2 gauge is applied internally? i.e. with the gas in direct contact with the insulation. The tests are applicable to cables and accessories intended to be used in systems with a nominal voltage not exceeding 275 kV between phases.

 

Document History

May 1, 1967
Amendment 1 Tests on oil-filled and gas-pressure cables and their accessories Part 2: Internal gas-pressure cables and accessories for alternating voltages up to 275 kV
A description is not available for this item.
IEC 60141-2
January 1, 1963
Tests on Oil-Filled and Gas-Pressure Cables and Their Accessories Part 2: Internal Gas-Pressure Cables and Accessories for Alternating Voltages up to 275 kV
This recommendation applies to tests on radial-field impregnated-paper-insulated cables and accessories in which, during normal operation, a gas pressure exceeding 12 kg/cm2 gauge is applied...

References

Advertisement