DOD - SMD 5962-02532

MICROCIRCUIT, LINEAR, NEGATIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 8 January 2018
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 18, 2020
MICROCIRCUIT, LINEAR, NEGATIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
April 23, 2020
MICROCIRCUIT, LINEAR, NEGATIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
February 5, 2019
MICROCIRCUIT, LINEAR, NEGATIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 16, 2018
MICROCIRCUIT, LINEAR, NEGATIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-02532
January 8, 2018
MICROCIRCUIT, LINEAR, NEGATIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 8, 2012
MICROCIRCUIT, LINEAR, NEGATIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 11, 2008
MICROCIRCUIT, LINEAR, NEGATIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 24, 2006
MICROCIRCUIT, LINEAR, NEGATIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 21, 2005
MICROCIRCUIT, LINEAR, NEGATIVE, ADJUSTABLE, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement