JEDEC JESD 220
Universal Flash Storage (UFS) Version 3.0
| Organization: | JEDEC |
| Publication Date: | 1 January 2018 |
| Status: | inactive |
| Page Count: | 406 |
scope:
This standard specifies the characteristics of the UFS electrical interface and the memory device. Such characteristics include (among others) low power consumption, high data throughput, low electromagnetic interference and optimization for mass memory subsystem efficiency. The UFS electrical interface is based on an advanced differential interface by MIPI M-PHY specification which together with the MIPI UniPro specification forms the interconnect of the UFS interface. The architectural model is referencing the INCITS T10 (SCSI) SAM standard and the command protocol is based on INCITS T10 (SCSI) SPC and SBC standards.
Document History