DS/EN 60974-7
Arc welding equipment - Part 7: Torches
inactive
| Organization: | DS |
| Publication Date: | 28 June 2000 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. In this standard, a torch consists of the torch body, the cable-hose assembly and other components. This standard is not applicable to electrode holders for manual metal arc welding or torches for air-arc cutting/gouging.
Document History
May 24, 2013
Arc welding equipment – Part 7: Torches
IEC 60974-7:2013 specifies safety and construction requirements for torches for arc welding and allied processes. This part of IEC 60974 is applicable to manual, mechanically guided, air-cooled,...
February 23, 2006
Arc welding equipment - Part 7: Torches
Specifies safety and construction requirements for torches for arc welding and allied processes.
DS/EN 60974-7
June 28, 2000
Arc welding equipment - Part 7: Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. In this standard, a torch consists of the torch body, the cable-hose assembly...
Arc welding equipment – Part 7:Torches
This document specifies safety and construction requirements for torches used for arc welding and allied processes. This document is applicable to manual, mechanically guided, air-cooled,...
Arc welding equipment -- Part 7:Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. This part of IEC 60974 is applicable to manual, mechanically guided,...
Arc welding equipment -- Part 7:Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. In this part of IEC 60974, a torch consists of the torch body, the cable-hose...