DSF/FprEN 60974-7

Arc welding equipment -- Part 7:Torches

inactive
Organization: DS
Status: inactive
Page Count: 31
ICS Code (Welding equipment): 25.160.30
scope:

This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. This part of IEC 60974 is applicable to manual, mechanically guided, air-cooled, liquid-cooled, motorized, spool-on and fume extraction torches. In this part of IEC 60974, a torch consists of the torch body, the cable-hose assembly and other components. This part of IEC 60974 is also applicable to a cable-hose assembly connected between a power source and ancillary equipment. This part of IEC 60974 is not applicable to electrode holders for manual metal arc welding or air-arc cutting/gouging. NOTE 1 Typical allied processes are electric arc cutting and arc spraying. NOTE 2 Other components are listed in Table A.1. NOTE 3 In this part of IEC 60974, the terms "torch" and "gun" are interchangeable. For convenience "torch" has been used in the following text.

Document History

May 24, 2013
Arc welding equipment – Part 7: Torches
IEC 60974-7:2013 specifies safety and construction requirements for torches for arc welding and allied processes. This part of IEC 60974 is applicable to manual, mechanically guided, air-cooled,...
February 23, 2006
Arc welding equipment - Part 7: Torches
Specifies safety and construction requirements for torches for arc welding and allied processes.
June 28, 2000
Arc welding equipment - Part 7: Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. In this standard, a torch consists of the torch body, the cable-hose assembly...
Arc welding equipment – Part 7:Torches
This document specifies safety and construction requirements for torches used for arc welding and allied processes. This document is applicable to manual, mechanically guided, air-cooled,...
DSF/FprEN 60974-7
Arc welding equipment -- Part 7:Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. This part of IEC 60974 is applicable to manual, mechanically guided,...
Arc welding equipment -- Part 7:Torches
This part of IEC 60974 specifies safety and construction requirements for torches for arc welding and allied processes. In this part of IEC 60974, a torch consists of the torch body, the cable-hose...
Advertisement