ATIS 0900105.03
Synchronous Optical Network (SONET) – Jitter and Wander at Network and Equipment Interfaces
| Organization: | ATIS |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 79 |
scope:
The North American telecommunications network is comprised of asynchronous and SONET networks. This standard describes the jitter specifications for SONET network and equipment interfaces, and jitter and wander specifications for certain asynchronous interfaces (i.e., primarily DS1 and DS3 interfaces) to SONET networks. The general jitter and wander specifications for asynchronous interfaces are described in ATIS-0900102.1993 (R2010), ATIS-0600403.1999 (R2012), and ATIS-0600404.2002 (R2011).
Purpose
Jitter and wander specifications are necessary to achieve satisfactory performance at network interconnections. OC-N and STS-N network and equipment interface jitter and wander specifications help ensure adequate performance at SONET network interfaces.
The jitter and wander specifications for asynchronous network interfaces described in ATIS- 0900102.1993 (R2010), ATIS-0600403.1999 (R2012), and ATIS-0600404.2002 (R2011) apply at all of those interfaces in the network, including those that appear at the edges of SONET (sub)networks. However, due to certain characteristics of SONET signals and the mechanisms that are defined for transporting asynchronous signals within SONET signals, SONET transport can cause significantly more jitter and wander to appear on asynchronous signals exiting SONET networks than would normally be expected for other types of transport. It is therefore necessary to bound the payload output jitter and wander due to SONET such that the network jitter and wander limits can be maintained, and SONET can be deployed into today's telecommunications network.
Document History