ATIS - 0900105.03

Synchronous Optical Network (SONET) – Jitter and Wander at Network and Equipment Interfaces

inactive
Organization: ATIS
Publication Date: 1 May 2013
Status: inactive
Page Count: 79
scope:

The North American telecommunications network is comprised of asynchronous and SONET networks. This standard describes the jitter specifications for SONET network and equipment interfaces, and jitter and wander specifications for certain asynchronous interfaces (i.e., primarily DS1 and DS3 interfaces) to SONET networks. The general jitter and wander specifications for asynchronous interfaces are described in ATIS-0900102.1993 (R2010), ATIS-0600403.1999 (R2012), and ATIS-0600404.2002 (R2011).

Purpose

Jitter and wander specifications are necessary to achieve satisfactory performance at network interconnections. OC-N and STS-N network and equipment interface jitter and wander specifications help ensure adequate performance at SONET network interfaces.

The jitter and wander specifications for asynchronous network interfaces described in ATIS- 0900102.1993 (R2010), ATIS-0600403.1999 (R2012), and ATIS-0600404.2002 (R2011) apply at all of those interfaces in the network, including those that appear at the edges of SONET (sub)networks. However, due to certain characteristics of SONET signals and the mechanisms that are defined for transporting asynchronous signals within SONET signals, SONET transport can cause significantly more jitter and wander to appear on asynchronous signals exiting SONET networks than would normally be expected for other types of transport. It is therefore necessary to bound the payload output jitter and wander due to SONET such that the network jitter and wander limits can be maintained, and SONET can be deployed into today's telecommunications network.

Document History

May 1, 2013
Synchronous Optical Network (SONET) – Jitter and Wander at Network and Equipment Interfaces
The North American telecommunications network is comprised of asynchronous and SONET networks. This standard describes the jitter specifications for SONET network and equipment interfaces, and jitter...
0900105.03
May 1, 2013
Synchronous Optical Network (SONET) – Jitter and Wander at Network and Equipment Interfaces
The North American telecommunications network is comprised of asynchronous and SONET networks. This standard describes the jitter specifications for SONET network and equipment interfaces, and jitter...
March 1, 2003
Synchronous Optical Network (SONET) – Jitter and Wander at Network and Equipment Interfaces
The North American telecommunications network is comprised of asynchronous and SONET networks. This standard describes the jitter specifications for SONET network and equipment interfaces, and jitter...
January 1, 2003
Synchronous Optical Network (SONET) - Jitter and Wander at Network and Equipment Interfaces
A description is not available for this item.
January 1, 2003
Synchronous Optical Network - (SONET) - Jitter Network Interfaces
A description is not available for this item.
January 1, 1997
Telecommunications - Synchronous Optical Network (SONET) - Jitter at Network Interfaces
A description is not available for this item.

References

Advertisement