ISO DIS 3715-1
Ships and marine technology - Propulsion plants for ships - Part 1: Vocabulary for geometry of propellers
| Organization: | ISO |
| Publication Date: | 19 January 2018 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Shipbuilding and marine structures (Vocabularies)): | 01.040.47 |
| ICS Code (Marine engines and propulsion systems): | 47.020.20 |
scope:
This part of ISO 3715 gives terms and definitions for screw propellers used in the propulsion plants of ships and other vessels (such as mobile offshore drilling units) that are self-propelled or propulsionassisted. Exceptional designs, as e.g. rim drives, are not covered.
The definitions are valid only for the hydrodynamically effective part of the propeller based on cylindrical blade sections. No definitions are given for the mechanical design of the hub.
Vocabulary for hydraulically operated controllable-pitch propeller plants is given in ISO 3715-2.
Document History