ISO 484-1
Shipbuilding - Ship screw propellers-Manufacturing tolerances-Part 1: Propellers of diameter greater than 2,50 m
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Marine engines and propulsion systems): | 47.020.20 |
scope:
This part of ISO 484 defines manufacturing tolerances of ship screw propellers of a diameter greater than 2,50 m.
NOTE Some deviations for the tolerance are permitted in certain cases subject to the discretion of the customer or of the designer and the customer.
Document History
ISO 484-1
December 1, 2015
Shipbuilding - Ship screw propellers-Manufacturing tolerances-Part 1: Propellers of diameter greater than 2,50 m
This part of ISO 484 defines manufacturing tolerances of ship screw propellers of a diameter greater than 2,50 m.
NOTE Some deviations for the tolerance are permitted in certain cases subject to the...
January 1, 1981
Shipbuilding - Ship Screw Propellers - Manufacturing Tolerances - Part 1: Propellers of Diameter Greater Than 2,50 m
A description is not available for this item.