ISO 484-2

Shipbuilding - Ship screw propellers - Manufacturing tolerances - Part 2: Propellers of diameter between 0,80 and 2,50 m inclusive

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2015
Status: active
Page Count: 20
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

This part of ISO 484 defines manufacturing tolerances of ship screw propellers of a diameter between 0,80 m and 2,50 m.

NOTE Some deviations for the tolerance are permitted in certain cases subject to the discretion of the customer or of the designer and the customer.

Document History

ISO 484-2
December 1, 2015
Shipbuilding - Ship screw propellers - Manufacturing tolerances - Part 2: Propellers of diameter between 0,80 and 2,50 m inclusive
This part of ISO 484 defines manufacturing tolerances of ship screw propellers of a diameter between 0,80 m and 2,50 m. NOTE Some deviations for the tolerance are permitted in certain cases subject...
January 1, 1981
Shipbuilding - Ship Screw Propellers - Manufacturing Tolerances - Part 2: Propellers of Diameter between 0,80 and 2,50 m Inclusive
This International Standard defines manufacturing tolerances of ship screw propellers of a diameter between 0,80 and 2,50 m. NOTE — Some deviations for the tolerances should be permitted in certain...

References

Advertisement