FORD - D-6
EDGES OF WORKPIECES
| Organization: | FORD |
| Publication Date: | 30 June 2007 |
| Status: | inactive |
| Page Count: | 3 |
scope:
INTRODUCTION
ISO 13715:2000, issue dated 15th June 2000 (Technical drawings - Edges of undefined shape - Vocabulary and indications) has been adopted for representing edge conditions on Engineering Drawings.
Other Standards referenced in ISO 13715:2000 have not been adopted unless specifically referenced in the Ford Motor Company Engineering CAD & Drafting Standards.
Where ISO 13715:2000 does not cover a required edge condition then a separate detailed view or note may be used.
NOTE: If a note is to be used to define general edges of workpieces, the following note should be used and placed in the General Notes area of the drawing:
PART MUST BE FREE OF BURRS, FLASH AND SHARP EDGES THAT MAY AFFECT THE FUNCTION, SAFE HANDLING, INSTALLATION OR REMOVAL OF THE PART.
Document History