FORD - D-6

EDGES OF WORKPIECES

inactive
Organization: FORD
Publication Date: 31 December 2005
Status: inactive
Page Count: 3
scope:

INTRODUCTION

ISO 13715:2000, issue dated 15 th June 2000 (Technical drawings - Edges of undefined shape - Vocabulary and indications) has been adopted for representing edge conditions on Engineering Drawings.

Other Standards referenced in ISO 13715:2000 have not been adopted unless specifically referenced in the Ford Motor Company Engineering CAD & Drafting Standards.

Where ISO 13715:2000 does not cover a required edge condition then a separate detailed view or note may be used.

NOTE: If a note is to be used to define general edges of workpieces, the following note should be used and placed in the General Notes area of the drawing:

BURRS, FLASH AND/OR SHARP EDGES NOT TO EXCEED XX PERCENT OF MATERIAL THICKNESS OR XX mm IN HEIGHT PROVIDED THEY DO NOT AFFECT THE FUNCTION OF THE PART OR ITS SAFE INSTALLATION.

 

Document History

D-6
June 30, 2007
EDGES OF WORKPIECES
INTRODUCTION ISO 13715:2000, issue dated 15th June 2000 (Technical drawings – Edges of undefined shape – Vocabulary and indications) has been adopted for representing edge conditions on Engineering...
D-6
December 31, 2005
EDGES OF WORKPIECES
INTRODUCTION ISO 13715:2000, issue dated 15 th June 2000 (Technical drawings – Edges of undefined shape – Vocabulary and indications) has been adopted for representing edge conditions on Engineering...
D-6
June 30, 2004
EDGES OF WORKPIECES
A description is not available for this item.
D-6
June 30, 2002
EDGES OF WORKPIECES
A description is not available for this item.
D-6
June 30, 2000
EDGES OF WORKPIECES
A description is not available for this item.

References

Advertisement