IEEE C37.82

The Qualification of Switchgear Assemblies for Class 1E Applications in Nuclear Power Generating Stations

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 28 September 2017
Status: active
Page Count: 22
scope:

This document describes the methods and requirements for qualifying switchgear assemblies for indoor areas outside of the containment in nuclear power generating stations. These assemblies include the following:

a) Metal-enclosed low-voltage power circuit breaker switchgear assemblies, as defined in IEEE Std C37.20.1™ 3

b) Metal-clad switchgear assemblies, as defined in IEEE Std C37.20.2™

b) Metal-enclosed bus, as defined in IEEE Std C37.23™

c) Metal-enclosed interrupter switchgear assemblies (1 kV to 38 kV), as defined in IEEE Std C37.20.3™

Purpose

The purpose of this document is to provide amplification of the general requirements of IEEE Std 323™- 2003 as they apply to the specific features of Class 1E switchgear and metal-enclosed bus assemblies. Where differences exist between this document and IEEE Std 323-2003, this document takes precedence insofar as switchgear and metal-enclosed bus assemblies are concerned.

Document History

IEEE C37.82
September 28, 2017
The Qualification of Switchgear Assemblies for Class 1E Applications in Nuclear Power Generating Stations
This document describes the methods and requirements for qualifying switchgear assemblies for indoor areas outside of the containment in nuclear power generating stations. These assemblies include...
January 1, 1987
The Qualification of Switchgear Assemblies for Class 1E Applications in Nuclear Power Generating Stations
(This Foreword is not a part of ANSI/IEEE C37.82-1987, IEEE Standard for the Qualification of Switchgear Assemblies for Class 1E Applications in Nuclear Power Generating Stations.) ANSI/IEEE Std...
January 1, 1987
The Qualification of Switchgear Assemblies for Class 1E Applications in Nuclear Power Generating Stations
Scope and Purpose This document describes the methods and requirements for qualifying switchgear assemblies for indoor areas outside of the containment in nuclear power generating stations. These...
January 1, 1987
The Qualification of Switchgear Assemblies for Class 1E Applications in Nuclear Power Generating Stations
A description is not available for this item.

References

Advertisement