CSA Z18777
Transportable liquid oxygen systems for medical use - Particular requirements
| Organization: | CSA |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 47 |
| ICS Code (Other medical equipment): | 11.040.99 |
scope:
IEC 60601-1:1988, Clause 1, applies except as follows:
This International Standard specifies requirements for the safety and essential performance of transportable liquid oxygen systems which are used as a supply source for oxygen therapy. These devices usually consist of a portable unit to be carried by or with the patient whilst in use and the vessel used to refill the portable unit. These devices are mostly used in home care applications and in health care facilities/instituti
Liquid oxygen vessels used as a supply source for oxygen pipeline systems are excluded from this International Standard.
The requirements of this International Standard which replace or modify the requirements of IEC 60601-1:1998 and its Amendments 1 (1991) and 2 (1995) are intended to take precedence over the corresponding general requirements.
NOTE Planning and design of products complying with this Internatinal Standard can have environmental impact during the product life cycle. Environmental aspects are addressed in Annex BB. Additional aspects of environmental impact are addressed in ISO 14971.
Document History