CSA - Z18777:08

Transportable liquid oxygen systems for medical use — Particular requirements

active, Most Current
Organization: CSA
Publication Date: 1 January 2008
Status: active
Page Count: 46
ICS Code (Other medical equipment): 11.040.99
scope:

This International Standard specifies requirements for the safety and essential performance of transportable liquid oxygen systems which are used as a supply source for oxygen therapy. These devices usually consist of a portable unit to be carried by or with the patient whilst in use and the vessel used to refill the portable unit. These devices are mostly used in home care applications and in health care facilities/institutions. These devices are often used without professional supervision.

Liquid oxygen vessels used as a supply source for oxygen pipeline systems are excluded from this International Standard.

The requirements of this International Standard which replace or modify the requirements of IEC 60601-1:1998 and its Amendments 1 (1991) and 2 (1995) are intended to take precedence over the corresponding general requirements.

NOTE Planning and design of products complying with this Internatinal Standard can have environmental impact during the product life cycle. Environmental aspects are addressed in Annex BB. Additional aspects of environmental impact are addressed in ISO 14971.

Document History

February 1, 2008
Transportable liquid oxygen systems for medical use - Particular requirements
IEC 60601-1:1988, Clause 1, applies except as follows: Amendments (add at end of 1.1): This International Standard specifies requirements for the safety and essential performance of transportable...
February 1, 2008
Transportable liquid oxygen systems for medical use — Particular requirements
This International Standard specifies requirements for the safety and essential performance of transportable liquid oxygen systems which are used as a supply source for oxygen therapy. These devices...
Z18777:08
January 1, 2008
Transportable liquid oxygen systems for medical use — Particular requirements
This International Standard specifies requirements for the safety and essential performance of transportable liquid oxygen systems which are used as a supply source for oxygen therapy. These devices...
January 1, 2008
Transportable liquid oxygen systems for medical use - Particular requirements
IEC 60601-1:1988, Clause 1, applies except as follows: This International Standard specifies requirements for the safety and essential performance of transportable liquid oxygen systems which are...

References

Advertisement