ASD-STAN PREN 4854-2

Aerospace series - Bearing, spherical plain, in corrosion resisting steel with self-lubricating liner, low starting torque and low friction coefficient, elevated duty cycles under low oscillations at different operating conditions, wide series - Part 2: Dimensions and loads

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 January 2018
Status: active
Page Count: 13
scope:

This European Standard specifies the characteristics of spherical plain bearings in corrosion resisting steel with self-lubricating liner, low starting torque and low friction coefficient, elevated duty cycles under low oscillations at different operating conditions, wide series for aerospace applications.

These self-lubricating spherical plain bearings are intended for use in fixed or moving parts of the aircraft structure especially for control mechanism and operating systems. The bearings are designed to be subjected under low dynamic radial loads and slow rotations in the temperature range of −55°C to 120 °C (−67 °F to 248 °F).

Document History

ASD-STAN PREN 4854-2
January 1, 2018
Aerospace series - Bearing, spherical plain, in corrosion resisting steel with self-lubricating liner, low starting torque and low friction coefficient, elevated duty cycles under low oscillations at different operating conditions, wide series - Part 2: Dimensions and loads
This European Standard specifies the characteristics of spherical plain bearings in corrosion resisting steel with self-lubricating liner, low starting torque and low friction coefficient, elevated...

References

Advertisement