ASD-STAN PREN 2583
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), Classification: 1 275 MPa (at ambient temperature)/650 °C - Technical specification
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 24 |
scope:
This standard specifies the characteristics, qualification and acceptance requirements for balts with MJ threads in NI-PH2601.
Classification: 1 275 MPa1)/650 °C2).
It is applicable whenever referenced.
1) Minimum tensile strength of the material at ambient temperature.
2) Maximum test temperature of the parts.
Document History
ASD-STAN PREN 2583
January 1, 2018
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), Classification: 1 275 MPa (at ambient temperature)/650 °C - Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for balts with MJ threads in NI-PH2601.
Classification: 1 275 MPa1)/650 °C2).
It is applicable whenever...
May 22, 1987
Aerospace Series Bolts in Heat Resisting Nickel Base Alloy NI-P100HT(Inco 718) Classification: 1275 MPa/650 Degrees Celsius Technical Specification
A description is not available for this item.