ASD-STAN - PREN 2583
Aerospace Series Bolts in Heat Resisting Nickel Base Alloy NI-P100HT(Inco 718) Classification: 1275 MPa/650 Degrees Celsius Technical Specification
inactive
| Organization: | ASD-STAN |
| Publication Date: | 22 May 1987 |
| Status: | inactive |
| Page Count: | 23 |
Document History
January 1, 2018
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), Classification: 1 275 MPa (at ambient temperature)/650 °C - Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for balts with MJ threads in NI-PH2601.
Classification: 1 275 MPa1)/650 °C2).
It is applicable whenever...
PREN 2583
May 22, 1987
Aerospace Series Bolts in Heat Resisting Nickel Base Alloy NI-P100HT(Inco 718) Classification: 1275 MPa/650 Degrees Celsius Technical Specification
A description is not available for this item.