CENELEC - EN 50321-1
Live working - Footwear for electrical protection - Part 1: Insulating footwear and overboots
| Organization: | CENELEC |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Leg and foot protection): | 13.340.50 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
scope:
This European Standard specifies the requirements and testing for PPE footwear used as electrical insulating footwear and overboots that provide protection of the worker against electric shock and used for working live or close to live parts on installations up to 36 000 V AC or 25 000 V DC.
The products designed and manufactured according to this standard contribute to the safety of the users provided they are used by skilled persons, in accordance with safe methods of work and the instructions for use.
Antistatic, electrical shock resistant and conductive footwear are not covered by this standard.
NOTE Part 2 Electrical Shock Resistant Footwear and Part 3 Conductive Footwear for Live Working are in development.
Document History