CEN - EN 13832-3
Footwear protecting against chemicals - Part 3: Requirements for prolonged contact with chemicals
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Leg and foot protection): | 13.340.50 |
scope:
This European Standard specifies requirements for footwear intended to protect the wearer from a prolonged continuous contact (more than 1 hour) with specific chemicals.
Degradation and permeation by chemicals are addressed in this standard. Other requirements are covered by reference to EN ISO 20345, 20346 or 20347 as appropriate.
Document History
EN 13832-3
November 1, 2018
Footwear protecting against chemicals - Part 3: Requirements for prolonged contact with chemicals
This European Standard specifies requirements for footwear intended to protect the wearer from a prolonged continuous contact (more than 1 hour) with specific chemicals.
Degradation and permeation...
August 1, 2006
Footwear protecting against chemicals - Part 3: Requirements for footwear highly resistant to chemicals under laboratory conditions
A description is not available for this item.