DIN EN 16523-1

Determination of material resistance to permeation by chemicals - Part 1: Permeation by potentially hazardous liquid chemicals under conditions of continuous contact (includes Amendment A1:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 33
ICS Code (Protective equipment in general): 13.340.01
scope:

This European Standard specifies a test method for the determination of the resistance of protective clothing, gloves and footwear materials to permeation by potential hazardous liquid chemicals under the condition of continuous contact.

This test method is applicable to the assessment of protection against liquid chemicals that can be collected only by liquid or gaseous collecting media.

This test method is not applicable to the assessment of chemical mixtures, except for aqueous solutions.

This standard is used with the specifications given in the products standards (for example EN ISO 374-1:2016 for gloves) where the following information is defined: 

- any pre-conditioning; 

- precise sampling (place, size, number); 

- associated levels of performance.

Document History

DIN EN 16523-1
December 1, 2018
Determination of material resistance to permeation by chemicals - Part 1: Permeation by potentially hazardous liquid chemicals under conditions of continuous contact (includes Amendment A1:2018)
This European Standard specifies a test method for the determination of the resistance of protective clothing, gloves and footwear materials to permeation by potential hazardous liquid chemicals...
July 1, 2017
Determination of material resistance to permeation by chemicals - Part 1: Permeation by liquid chemical under conditions of continuous contact; German and English version EN 16523-1:2015/prA1:2017
A description is not available for this item.
April 1, 2015
Determination of material resistance to permeation by chemicals - Part 1: Permeation by liquid chemical under conditions of continuous contact
This European Standard specifies a test method for the determination of the resistance of protective clothing, gloves and footwear materials to permeation by potential hazardous liquid chemicals...

References

Advertisement