CEI EN 62453-2
Field device tool (FDT) interface specification Part 2: Concepts and detailed description
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 December 2017 |
| Status: | active |
| Page Count: | 178 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration programs and monitoring and diagnostic applications.
This standard specifies the general objects, general object behavior and general object interactions that provide the base of FDT.
Document History
March 1, 2023
Field device tool (FDT) interface specification Part 2: Concepts and detailed description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
CEI EN 62453-2
December 1, 2017
Field device tool (FDT) interface specification Part 2: Concepts and detailed description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
October 1, 2010
Field device tool (FDT) interface specification - Part 2: Concepts and detailed description
Questa parte della Norma EN/IEC 62453 spiega i principi comuni del concetto relativo allo strumento di descrizione dei dispositivi di campo (FDT: Field Device Tool). Tali principi possono essere...